Capital Lighting, Inc. SL824641 Pendants-Bowl Style 751118

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176653 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176653 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL824641 Pendants-Bowl Style - 751118 - Capital Lighting, Inc.
Columbus, OH, USA
SL824641 Pendants-Bowl Style
751118
SL824641 Pendants-Bowl Style 751118
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176653 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 10.06
Product Name: Three Light Pendant
UPC: 020389176653
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751118
Product Name SL824641 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details