Capital Lighting, Inc. SL823663 Pendants-Bowl Style 751114

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 21.73 Product Name: Three Light Pendant UPC: 020389180032 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 21.73 Product Name: Three Light Pendant UPC: 020389180032 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL823663 Pendants-Bowl Style - 751114 - Capital Lighting, Inc.
Columbus, OH, USA
SL823663 Pendants-Bowl Style
751114
SL823663 Pendants-Bowl Style 751114
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 21.73 Product Name: Three Light Pendant UPC: 020389180032 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 21.73
Product Name: Three Light Pendant
UPC: 020389180032
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751114
Product Name SL823663 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details