Capital Lighting, Inc. SL825911 Pendants-Glass Down 751108

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Florentine Weight: 9.02 Product Name: One Light Pendant UPC: 020389167835 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Florentine Weight: 9.02 Product Name: One Light Pendant UPC: 020389167835 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL825911 Pendants-Glass Down - 751108 - Capital Lighting, Inc.
Columbus, OH, USA
SL825911 Pendants-Glass Down
751108
SL825911 Pendants-Glass Down 751108
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Florentine Weight: 9.02 Product Name: One Light Pendant UPC: 020389167835 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze Florentine
Weight: 9.02
Product Name: One Light Pendant
UPC: 020389167835
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751108
Product Name SL825911 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details