Capital Lighting, Inc. SL829278 Pendants-Bowl Style 751098

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164155 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164155 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL829278 Pendants-Bowl Style - 751098 - Capital Lighting, Inc.
Columbus, OH, USA
SL829278 Pendants-Bowl Style
751098
SL829278 Pendants-Bowl Style 751098
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.83 Product Name: Three Light Pendant UPC: 020389164155 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.83
Product Name: Three Light Pendant
UPC: 020389164155
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751098
Product Name SL829278 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details