Capital Lighting, Inc. SL854178 Sconces-Single Glass 751084

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164209 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164209 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL854178 Sconces-Single Glass - 751084 - Capital Lighting, Inc.
Columbus, OH, USA
SL854178 Sconces-Single Glass
751084
SL854178 Sconces-Single Glass 751084
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164209 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.64
Product Name: One Light Bath Fixture
UPC: 020389164209
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751084
Product Name SL854178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details