Capital Lighting, Inc. SL829422 Island/Pool Table-2 Light Bar 751079

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Sable Bronze Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164186 Category: Pendant Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Sable Bronze Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164186 Category: Pendant Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL829422 Island/Pool Table-2 Light Bar - 751079 - Capital Lighting, Inc.
Columbus, OH, USA
SL829422 Island/Pool Table-2 Light Bar
751079
SL829422 Island/Pool Table-2 Light Bar 751079
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Sable Bronze Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164186 Category: Pendant Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 20.75
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Sable Bronze
Weight: 16.79
Product Name: Two Light Pendant
UPC: 020389164186
Category: Pendant
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751079
Product Name SL829422 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details