Capital Lighting, Inc. SL841822 Foyer/Hall Lanterns-Glass w/Frame 751067

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164049 Category: Chandelier Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164049 Category: Chandelier Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL841822 Foyer/Hall Lanterns-Glass w/Frame - 751067 - Capital Lighting, Inc.
Columbus, OH, USA
SL841822 Foyer/Hall Lanterns-Glass w/Frame
751067
SL841822 Foyer/Hall Lanterns-Glass w/Frame 751067
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sable Bronze Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164049 Category: Chandelier Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sable Bronze
Weight: 18.92
Product Name: Three Light Chandelier
UPC: 020389164049
Category: Chandelier
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751067
Product Name SL841822 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details