Capital Lighting, Inc. SL841878 Foyer/Hall Lanterns-Glass w/Frame 751066

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164032 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164032 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL841878 Foyer/Hall Lanterns-Glass w/Frame - 751066 - Capital Lighting, Inc.
Columbus, OH, USA
SL841878 Foyer/Hall Lanterns-Glass w/Frame
751066
SL841878 Foyer/Hall Lanterns-Glass w/Frame 751066
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 18.92 Product Name: Three Light Chandelier UPC: 020389164032 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 18.92
Product Name: Three Light Chandelier
UPC: 020389164032
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751066
Product Name SL841878 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details