Capital Lighting, Inc. SL850363 Sconces-Single Glass 751023

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389177971 Category: Bath Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389177971 Category: Bath Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL850363 Sconces-Single Glass - 751023 - Capital Lighting, Inc.
Columbus, OH, USA
SL850363 Sconces-Single Glass
751023
SL850363 Sconces-Single Glass 751023
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389177971 Category: Bath Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 6.1
Product Name: One Light Bath Fixture
UPC: 020389177971
Category: Bath
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751023
Product Name SL850363 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details