Capital Lighting, Inc. SL847978 Foyer/Hall Lanterns-Glass w/Frame 751012

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.03 Product Name: Two Light Chandelier UPC: 020389157898 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.03 Product Name: Two Light Chandelier UPC: 020389157898 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL847978 Foyer/Hall Lanterns-Glass w/Frame - 751012 - Capital Lighting, Inc.
Columbus, OH, USA
SL847978 Foyer/Hall Lanterns-Glass w/Frame
751012
SL847978 Foyer/Hall Lanterns-Glass w/Frame 751012
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.03 Product Name: Two Light Chandelier UPC: 020389157898 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.03
Product Name: Two Light Chandelier
UPC: 020389157898
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751012
Product Name SL847978 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details