Capital Lighting, Inc. SL848260 Flush Mounts-Bowl Style 751006

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chardonnay Product Name: Two Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chardonnay Product Name: Two Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL848260 Flush Mounts-Bowl Style - 751006 - Capital Lighting, Inc.
Columbus, OH, USA
SL848260 Flush Mounts-Bowl Style
751006
SL848260 Flush Mounts-Bowl Style 751006
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chardonnay Product Name: Two Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chardonnay
Product Name: Two Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751006
Product Name SL848260 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details