Capital Lighting, Inc. SL848223 Flush Mounts-Bowl Style 751004

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 10.1 Product Name: Two Light Ceiling Fixture UPC: 020389163530 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 10.1 Product Name: Two Light Ceiling Fixture UPC: 020389163530 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL848223 Flush Mounts-Bowl Style - 751004 - Capital Lighting, Inc.
Columbus, OH, USA
SL848223 Flush Mounts-Bowl Style
751004
SL848223 Flush Mounts-Bowl Style 751004
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 10.1 Product Name: Two Light Ceiling Fixture UPC: 020389163530 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Colonial Bronze
Weight: 10.1
Product Name: Two Light Ceiling Fixture
UPC: 020389163530
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751004
Product Name SL848223 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details