Capital Lighting, Inc. Sconces-Single Candle 750807

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001796 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001796 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 750807 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
750807
Sconces-Single Candle 750807
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001796 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Length 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779001796
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750807
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details