Capital Lighting, Inc. CNDL-8975-30-AMBR-DBRZ Bathroom Fixtures-Two Lights 750788

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
CNDL-8975-30-AMBR-DBRZ Bathroom Fixtures-Two Lights - 750788 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8975-30-AMBR-DBRZ Bathroom Fixtures-Two Lights
750788
CNDL-8975-30-AMBR-DBRZ Bathroom Fixtures-Two Lights 750788
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.75 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.75
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750788
Product Name CNDL-8975-30-AMBR-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details