Capital Lighting, Inc. CNDL-8921-28-AMBR-DBRZ Sconces-Single Glass 750726

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
CNDL-8921-28-AMBR-DBRZ Sconces-Single Glass - 750726 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8921-28-AMBR-DBRZ Sconces-Single Glass
750726
CNDL-8921-28-AMBR-DBRZ Sconces-Single Glass 750726
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.00
Extension: 5.5
Bulb
Type: Tube T-10
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750726
Product Name CNDL-8921-28-AMBR-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details