Capital Lighting, Inc. CNDL-8761-10-AMBR-NCKL Sconces-Single Glass 750702

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
CNDL-8761-10-AMBR-NCKL Sconces-Single Glass - 750702 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8761-10-AMBR-NCKL Sconces-Single Glass
750702
CNDL-8761-10-AMBR-NCKL Sconces-Single Glass 750702
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Extension: 6
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750702
Product Name CNDL-8761-10-AMBR-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details