Capital Lighting, Inc. FAL-8975-20-NCKL Bathroom Fixtures-Two Lights 750691

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
FAL-8975-20-NCKL Bathroom Fixtures-Two Lights - 750691 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8975-20-NCKL Bathroom Fixtures-Two Lights
750691
FAL-8975-20-NCKL Bathroom Fixtures-Two Lights 750691
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750691
Product Name FAL-8975-20-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details