Capital Lighting, Inc. FAL-4705 Sconces-Pocket 750668

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
FAL-4705 Sconces-Pocket - 750668 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-4705 Sconces-Pocket
750668
FAL-4705 Sconces-Pocket 750668
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750668
Product Name FAL-4705 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details