Capital Lighting, Inc. FAL-1300 Sconces-Pocket 750667

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Extension: 5 Bulb Type: G16.5 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Extension: 5 Bulb Type: G16.5 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
FAL-1300 Sconces-Pocket - 750667 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1300 Sconces-Pocket
750667
FAL-1300 Sconces-Pocket 750667
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Extension: 5 Bulb Type: G16.5 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.75
Extension: 5
Bulb
Type: G16.5
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750667
Product Name FAL-1300 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details