Capital Lighting, Inc. FAL-4200 Sconces-Pocket 750665

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FAL-4200 Sconces-Pocket - 750665 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-4200 Sconces-Pocket
750665
FAL-4200 Sconces-Pocket 750665
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 5.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750665
Product Name FAL-4200 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details