Capital Lighting, Inc. FAL-1355 Sconces-Pocket 750664

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FAL-1355 Sconces-Pocket - 750664 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1355 Sconces-Pocket
750664
FAL-1355 Sconces-Pocket 750664
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750664
Product Name FAL-1355 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details