Capital Lighting, Inc. FAL-9690-35-DBRZ Semi-Flush Mts.-Bowl Style 750641

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-9690-35-DBRZ Semi-Flush Mts.-Bowl Style - 750641 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-9690-35-DBRZ Semi-Flush Mts.-Bowl Style
750641
FAL-9690-35-DBRZ Semi-Flush Mts.-Bowl Style 750641
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750641
Product Name FAL-9690-35-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details