Capital Lighting, Inc. FAL-8858 Sconces-Pocket 750634

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
FAL-8858 Sconces-Pocket - 750634 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8858 Sconces-Pocket
750634
FAL-8858 Sconces-Pocket 750634
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.25
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750634
Product Name FAL-8858 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details