Capital Lighting, Inc. POR-8810-LEAF Sconces-Pocket 750627

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
POR-8810-LEAF Sconces-Pocket - 750627 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8810-LEAF Sconces-Pocket
750627
POR-8810-LEAF Sconces-Pocket 750627
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leaves
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750627
Product Name POR-8810-LEAF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details