Capital Lighting, Inc. POR-8921-28-WAVE-DBRZ Sconces-Single Glass 750625

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
POR-8921-28-WAVE-DBRZ Sconces-Single Glass - 750625 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8921-28-WAVE-DBRZ Sconces-Single Glass
750625
POR-8921-28-WAVE-DBRZ Sconces-Single Glass 750625
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.75
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750625
Product Name POR-8921-28-WAVE-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details