Capital Lighting, Inc. POR-8801-LEAF Sconces-Pocket 750605

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
POR-8801-LEAF Sconces-Pocket - 750605 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8801-LEAF Sconces-Pocket
750605
POR-8801-LEAF Sconces-Pocket 750605
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 4.25 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leaves Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 4.25
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leaves
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750605
Product Name POR-8801-LEAF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details