Capital Lighting, Inc. POR-4210-WAVE Sconces-Pocket 750603

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.00 Extension: 4 Bulb Type: Torpedo BA-9 Qty: 2 Wattage: 60 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.00 Extension: 4 Bulb Type: Torpedo BA-9 Qty: 2 Wattage: 60 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.00

Suppliers

Company
Product
Description
Supplier Links
POR-4210-WAVE Sconces-Pocket - 750603 - Capital Lighting, Inc.
Columbus, OH, USA
POR-4210-WAVE Sconces-Pocket
750603
POR-4210-WAVE Sconces-Pocket 750603
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.00 Extension: 4 Bulb Type: Torpedo BA-9 Qty: 2 Wattage: 60 Finish: Wave Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.00

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 4.00
Extension: 4
Bulb
Type: Torpedo BA-9
Qty: 2
Wattage: 60
Finish: Wave
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750603
Product Name POR-4210-WAVE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details