PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Checkerboard
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 750601 |
| Product Name | POR-5120-CHKR Sconces-Pocket |
| Application | Residential |