Capital Lighting, Inc. FAL-8921-65-NCKL Sconces-Single Glass 750461

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
FAL-8921-65-NCKL Sconces-Single Glass - 750461 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8921-65-NCKL Sconces-Single Glass
750461
FAL-8921-65-NCKL Sconces-Single Glass 750461
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.75
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750461
Product Name FAL-8921-65-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details