Capital Lighting, Inc. FAL-8758-10-ABRS Mini Pendants-Cable 750447

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Torpedo Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Torpedo Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8758-10-ABRS Mini Pendants-Cable - 750447 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8758-10-ABRS Mini Pendants-Cable
750447
FAL-8758-10-ABRS Mini Pendants-Cable 750447
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.50 Bulb Type: Torpedo Qty: 2 Wattage: 40 Finish: Antique Brass Product Name: Two Light Pendant Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Bulb
Type: Torpedo
Qty: 2
Wattage: 40
Finish: Antique Brass
Product Name: Two Light Pendant
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750447
Product Name FAL-8758-10-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details