Capital Lighting, Inc. FAL-8924-20-DBRZ Bathroom Fixtures-Four Lights 750427

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
FAL-8924-20-DBRZ Bathroom Fixtures-Four Lights - 750427 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8924-20-DBRZ Bathroom Fixtures-Four Lights
750427
FAL-8924-20-DBRZ Bathroom Fixtures-Four Lights 750427
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750427
Product Name FAL-8924-20-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details