Capital Lighting, Inc. FAL-8864-65-MBLK Mini Pendants-3 Light Cluster 750418

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8864-65-MBLK Mini Pendants-3 Light Cluster - 750418 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8864-65-MBLK Mini Pendants-3 Light Cluster
750418
FAL-8864-65-MBLK Mini Pendants-3 Light Cluster 750418
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750418
Product Name FAL-8864-65-MBLK Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details