Capital Lighting, Inc. FAL-8816-65-ABRS Mini Pendants-Cable 750411

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
FAL-8816-65-ABRS Mini Pendants-Cable - 750411 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8816-65-ABRS Mini Pendants-Cable
750411
FAL-8816-65-ABRS Mini Pendants-Cable 750411
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750411
Product Name FAL-8816-65-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details