Capital Lighting, Inc. POR-8821-20-PLET-DBRZ Sconces-Single Glass 750399

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8821-20-PLET-DBRZ Sconces-Single Glass - 750399 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-20-PLET-DBRZ Sconces-Single Glass
750399
POR-8821-20-PLET-DBRZ Sconces-Single Glass 750399
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 6
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750399
Product Name POR-8821-20-PLET-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details