PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Extension: 6
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 750396 |
| Product Name | POR-8822-20-OVAL-NCKL Bathroom Fixtures-Two Lights |
| Application | Residential |