Capital Lighting, Inc. POR-8924-30-CHKR-NCKL Bathroom Fixtures-Four Lights 750388

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8924-30-CHKR-NCKL Bathroom Fixtures-Four Lights - 750388 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8924-30-CHKR-NCKL Bathroom Fixtures-Four Lights
750388
POR-8924-30-CHKR-NCKL Bathroom Fixtures-Four Lights 750388
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750388
Product Name POR-8924-30-CHKR-NCKL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details