Capital Lighting, Inc. POR-8922-30-OVAL-MBLK Bathroom Fixtures-Two Lights 750380

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8922-30-OVAL-MBLK Bathroom Fixtures-Two Lights - 750380 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8922-30-OVAL-MBLK Bathroom Fixtures-Two Lights
750380
POR-8922-30-OVAL-MBLK Bathroom Fixtures-Two Lights 750380
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750380
Product Name POR-8922-30-OVAL-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details