Capital Lighting, Inc. POR-8828-20-WAVE-DBRZ Mid. Chandeliers-Glass Up 750379

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8828-20-WAVE-DBRZ Mid. Chandeliers-Glass Up - 750379 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8828-20-WAVE-DBRZ Mid. Chandeliers-Glass Up
750379
POR-8828-20-WAVE-DBRZ Mid. Chandeliers-Glass Up 750379
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.25
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750379
Product Name POR-8828-20-WAVE-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details