Capital Lighting, Inc. POR-8820-30-WFAL-DBRZ Mid. Chandeliers-Glass Up 750372

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8820-30-WFAL-DBRZ Mid. Chandeliers-Glass Up - 750372 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8820-30-WFAL-DBRZ Mid. Chandeliers-Glass Up
750372
POR-8820-30-WFAL-DBRZ Mid. Chandeliers-Glass Up 750372
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750372
Product Name POR-8820-30-WFAL-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details