Capital Lighting, Inc. POR-8820-30-WAVE-NCKL Mid. Chandeliers-Glass Up 750370

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8820-30-WAVE-NCKL Mid. Chandeliers-Glass Up - 750370 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8820-30-WAVE-NCKL Mid. Chandeliers-Glass Up
750370
POR-8820-30-WAVE-NCKL Mid. Chandeliers-Glass Up 750370
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750370
Product Name POR-8820-30-WAVE-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details