Capital Lighting, Inc. POR-8822-40-LEAF-DBRZ Bathroom Fixtures-Two Lights 750365

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8822-40-LEAF-DBRZ Bathroom Fixtures-Two Lights - 750365 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8822-40-LEAF-DBRZ Bathroom Fixtures-Two Lights
750365
POR-8822-40-LEAF-DBRZ Bathroom Fixtures-Two Lights 750365
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 6.25
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Dark Bronze
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750365
Product Name POR-8822-40-LEAF-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details