Capital Lighting, Inc. POR-8821-40-OVAL-NCKL Sconces-Single Glass 750360

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8821-40-OVAL-NCKL Sconces-Single Glass - 750360 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-40-OVAL-NCKL Sconces-Single Glass
750360
POR-8821-40-OVAL-NCKL Sconces-Single Glass 750360
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.75
Extension: 6.25
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750360
Product Name POR-8821-40-OVAL-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details