Capital Lighting, Inc. POR-8923-20-SAWT-MBLK Bathroom Fixtures-Three Lights 750358

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8923-20-SAWT-MBLK Bathroom Fixtures-Three Lights - 750358 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8923-20-SAWT-MBLK Bathroom Fixtures-Three Lights
750358
POR-8923-20-SAWT-MBLK Bathroom Fixtures-Three Lights 750358
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750358
Product Name POR-8923-20-SAWT-MBLK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details