Capital Lighting, Inc. POR-8820-40-CHKR-MBLK Mid. Chandeliers-Glass Up 750348

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8820-40-CHKR-MBLK Mid. Chandeliers-Glass Up - 750348 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8820-40-CHKR-MBLK Mid. Chandeliers-Glass Up
750348
POR-8820-40-CHKR-MBLK Mid. Chandeliers-Glass Up 750348
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Matte Black Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750348
Product Name POR-8820-40-CHKR-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details