Capital Lighting, Inc. POR-8824-30-PLET-CROM Bathroom Fixtures-Four Lights 750341

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8824-30-PLET-CROM Bathroom Fixtures-Four Lights - 750341 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8824-30-PLET-CROM Bathroom Fixtures-Four Lights
750341
POR-8824-30-PLET-CROM Bathroom Fixtures-Four Lights 750341
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 4.75 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Polished Chrome Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 7.50
Extension: 4.75
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Polished Chrome
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750341
Product Name POR-8824-30-PLET-CROM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details