Capital Lighting, Inc. POR-8855-PLET Sconces-Pocket 750332

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pleat Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pleat Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
POR-8855-PLET Sconces-Pocket - 750332 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8855-PLET Sconces-Pocket
750332
POR-8855-PLET Sconces-Pocket 750332
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pleat Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pleat
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750332
Product Name POR-8855-PLET Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details