Capital Lighting, Inc. POR-8871-WAVE Lamps-Accent Lamps 750320

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wave Product Name: One Light Portable Shipped Via: FedEx Ground
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wave Product Name: One Light Portable Shipped Via: FedEx Ground

Suppliers

Company
Product
Description
Supplier Links
POR-8871-WAVE Lamps-Accent Lamps - 750320 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8871-WAVE Lamps-Accent Lamps
750320
POR-8871-WAVE Lamps-Accent Lamps 750320
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wave Product Name: One Light Portable Shipped Via: FedEx Ground

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wave
Product Name: One Light Portable
Shipped Via: FedEx Ground

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750320
Product Name POR-8871-WAVE Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details