Capital Lighting, Inc. POR-8816-28-OVAL-DBRZ Mini Pendants-Cable 750312

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8816-28-OVAL-DBRZ Mini Pendants-Cable - 750312 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8816-28-OVAL-DBRZ Mini Pendants-Cable
750312
POR-8816-28-OVAL-DBRZ Mini Pendants-Cable 750312
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Dark Bronze
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750312
Product Name POR-8816-28-OVAL-DBRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details