Capital Lighting, Inc. POR-8864-28-LEAF-NCKL Mini Pendants-4+Light Cluster 750308

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8864-28-LEAF-NCKL Mini Pendants-4+Light Cluster - 750308 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8864-28-LEAF-NCKL Mini Pendants-4+Light Cluster
750308
POR-8864-28-LEAF-NCKL Mini Pendants-4+Light Cluster 750308
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750308
Product Name POR-8864-28-LEAF-NCKL Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details