Capital Lighting, Inc. POR-8816-65-LEAF-ABRS Mini Pendants-Cable 750303

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8816-65-LEAF-ABRS Mini Pendants-Cable - 750303 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8816-65-LEAF-ABRS Mini Pendants-Cable
750303
POR-8816-65-LEAF-ABRS Mini Pendants-Cable 750303
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Brass
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750303
Product Name POR-8816-65-LEAF-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details